Takachi Electronics Enclosure Co., Ltd. DIN RAIL BOX DRC Series

Description
Plastic enclosure with mount bracket for 35mm DIN Rail. 3 new sizes added for a total of 4 different sizes available for selection. Toolless snap-in structure allows for quick and easy assembly. Simple installation and removal on a DIN Rail with the pull lever. Suitable for network module, controller, data logger and others. Operating temperature : -20°C ~ +60°C
Request a Quote
Description
Plastic enclosure with mount bracket for 35mm DIN Rail. 3 new sizes added for a total of 4 different sizes available for selection. Toolless snap-in structure allows for quick and easy assembly. Simple installation and removal on a DIN Rail with the pull lever. Suitable for network module, controller, data logger and others. Operating temperature : -20°C ~ +60°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DIN rail enclosure series for network modules, controllers, and data loggers, featuring a toolless snap-in design with a pull lever for easy installation on 35mm DIN rails. Constructed from PC/ABS (UL94V-0) in off-white, it operates within -20°C to +60°C. Four size variants are available, with external dimensions ranging from 38mm x 35mm x 93mm to 90mm x 35mm x 93mm.

Datasheet Summary
Powered by GS/AI

DIN rail enclosure series for network modules, controllers, and data loggers, featuring a toolless snap-in design with a pull lever for easy installation on 35mm DIN rails. Constructed from PC/ABS (UL94V-0) in off-white, it operates within -20°C to +60°C. Four size variants are available, with external dimensions ranging from 38mm x 35mm x 93mm to 90mm x 35mm x 93mm.

Suppliers

Company
Product
Description
Supplier Links
DIN RAIL BOX - DRC Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
DIN RAIL BOX
DRC Series
DIN RAIL BOX DRC Series
Plastic enclosure with mount bracket for 35mm DIN Rail. 3 new sizes added for a total of 4 different sizes available for selection. Toolless snap-in structure allows for quick and easy assembly. Simple installation and removal on a DIN Rail with the pull lever. Suitable for network module, controller, data logger and others. Operating temperature : -20°C ~ +60°C

Plastic enclosure with mount bracket for 35mm DIN Rail.
3 new sizes added for a total of 4 different sizes available for selection.
Toolless snap-in structure allows for quick and easy assembly.
Simple installation and removal on a DIN Rail with the pull lever.
Suitable for network module, controller, data logger and others.
Operating temperature : -20°C ~ +60°C

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number DRC Series
Product Name DIN RAIL BOX
Length 35 inch (889 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0161 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2119 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
View Details
Aluminium Enclosure With Tilt Leg - EXPT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.2 to 5.51 inch (56 to 140 mm)
View Details