Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, White; Enclosure Type Takachi TWN4-2-8W

Description
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40.3mm; External Depth - Metric:80.3mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40.3mm; External Depth - Metric:80.3mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0127 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi
84X0127
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi 84X0127
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40.3mm; External Depth - Metric:80.3mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40.3mm; External Depth - Metric:80.3mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0127
Product Name Multipurpose Enclosure, Abs, White; Enclosure Type Takachi
Length 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details