OKW Enclosures, Inc. Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) F4042900

Description
ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:46.5mm; External Width - Metric:135mm; External Depth - Metric:225mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:46.5mm; External Width - Metric:135mm; External Depth - Metric:225mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9311 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures)
36AJ9311
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) 36AJ9311
ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:46.5mm; External Width - Metric:135mm; External Depth - Metric:225mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:46.5mm; External Width - Metric:135mm; External Depth - Metric:225mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 36AJ9311
Product Name Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures)
Length 1.83 inch (46.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details