OKW Enclosures, Inc. Hand Held Enclosures A9052108

Description
Soft-Case L, A9052108
Request a Quote
Description
Soft-Case L, A9052108
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 2832094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
2832094
Hand Held Enclosures 2832094
Soft-Case L, A9052108

Soft-Case L, A9052108

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832094
Product Name Hand Held Enclosures
Length 2.87 inch (73 mm)
Depth 0.9449 inch (24 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers