OKW Enclosures, Inc. Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) F4044900

Description
ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:47.5mm; External Width - Metric:165mm; External Depth - Metric:225mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:47.5mm; External Width - Metric:165mm; External Depth - Metric:225mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9312 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures)
36AJ9312
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) 36AJ9312
ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:47.5mm; External Width - Metric:165mm; External Depth - Metric:225mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:47.5mm; External Width - Metric:165mm; External Depth - Metric:225mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 36AJ9312
Product Name Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures)
Length 1.87 inch (47.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers