OKW Enclosures, Inc. ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843 M5502110-AL

Description
Applications Test and Measurement Medical Equipment Machine Control Communications Devices Features Aluminum Instrument Cases Robust, Easy to Assemble Anodized Front and Rear Panels Circuit Board Guides Four Non-Slip Rubber Feet Color Light Gray
Description
Applications Test and Measurement Medical Equipment Machine Control Communications Devices Features Aluminum Instrument Cases Robust, Easy to Assemble Anodized Front and Rear Panels Circuit Board Guides Four Non-Slip Rubber Feet Color Light Gray

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843 - 70016718 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843
70016718
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843 70016718
Applications Test and Measurement Medical Equipment Machine Control Communications Devices Features Aluminum Instrument Cases Robust, Easy to Assemble Anodized Front and Rear Panels Circuit Board Guides Four Non-Slip Rubber Feet Color Light Gray

Applications

  • Test and Measurement
  • Medical Equipment
  • Machine Control
  • Communications Devices

    Features

  • Aluminum Instrument Cases
  • Robust, Easy to Assemble
  • Anodized Front and Rear Panels
  • Circuit Board Guides
  • Four Non-Slip Rubber Feet
  • Color Light Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016718
Product Name ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 7694920 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
5 suppliers