OKW Enclosures, Inc. Desktop Enclosures M5330105RS

Description
M300 unidesk terminal case,300x200x102mm
Request a Quote
Description
M300 unidesk terminal case,300x200x102mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4938583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4938583
Desktop Enclosures 4938583
M300 unidesk terminal case,300x200x102mm

M300 unidesk terminal case,300x200x102mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4938583
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
Depth 0.8504 inch (21.6 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Disconnect - Wallmount Enclosures - 1447SA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 21.4 inch (544 mm)
View Details
4 suppliers
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2566 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details