Altech Corp. Enclosures, Boxes, & Cases 115-402

Description
PS97-6, 94x65x57mm Enclosure
Request a Quote
Description
PS97-6, 94x65x57mm Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 115-402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
115-402
Enclosures, Boxes, & Cases 115-402
PS97-6, 94x65x57mm Enclosure

PS97-6, 94x65x57mm Enclosure

Buy Now
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 2.56x3.70x2.24In.;NEMA4x - 70075284 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 2.56x3.70x2.24In.;NEMA4x
70075284
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 2.56x3.70x2.24In.;NEMA4x 70075284
Polystyrene Body, Light Gray Body, -40 to +70 °C Temperature Range, Junction Box Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Polystyrene Body, Light Gray Body, -40 to +70 °C Temperature Range, Junction Box
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 115-402 70075284
Product Name Enclosures, Boxes, & Cases Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 2.56x3.70x2.24In.;NEMA4x
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details