Appleton Electric Vaporproof Incandescent Fixture with Globe VPWB2075

Description
FIXTURE WITH OUTLET BOX TYPE 3/4 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL WET LOCATION APPLICATION WALL MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
FIXTURE WITH OUTLET BOX TYPE 3/4 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL WET LOCATION APPLICATION WALL MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VPWB2075 - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
VPWB2075
Vaporproof Incandescent Fixture with Globe VPWB2075
FIXTURE WITH OUTLET BOX TYPE 3/4 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL WET LOCATION APPLICATION WALL MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
  • FIXTURE WITH OUTLET BOX TYPE
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • WALL MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • PS30 MEDIUM BASE LAMP TYPE
  • 200 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 3/4 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPWB2075
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details