O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly V-2505-2

Description
MULTIPLE SEGMENT PLUG TYPE CANVAS BAKELITE BODY MATERIAL 3-3/4 INCH DIA X 4-1/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL OUTDOOR, WEATHERPROOF SEAL APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION V MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE CANVAS BAKELITE BODY MATERIAL 3-3/4 INCH DIA X 4-1/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL OUTDOOR, WEATHERPROOF SEAL APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - V-2505-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
V-2505-2
Flexible Cord/Cable Support Wedging Assembly V-2505-2
MULTIPLE SEGMENT PLUG TYPE CANVAS BAKELITE BODY MATERIAL 3-3/4 INCH DIA X 4-1/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL OUTDOOR, WEATHERPROOF SEAL APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION V MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • CANVAS BAKELITE BODY MATERIAL
  • 3-3/4 INCH DIA X 4-1/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • OUTDOOR, WEATHERPROOF SEAL APPLICATION
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number V-2505-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Cloth; CANVAS BAKELITE BODY
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824230 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Connector Strain Relief - 2-350377-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074550 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details