TE Connectivity Connector Strain Relief 5088450-2

Description
Body Features Primary Product Color : Natural Primary Product Material : PVC Dimensions Product Length : 11.17 MM  [.44 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Strain Relief Accessory Type : Pull Loop Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : PVC Dimensions Product Length : 11.17 MM  [.44 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Strain Relief Accessory Type : Pull Loop Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5088450-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5088450-2
Connector Strain Relief 5088450-2
Body Features Primary Product Color : Natural Primary Product Material : PVC Dimensions Product Length : 11.17 MM  [.44 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Strain Relief Accessory Type : Pull Loop Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PVC

Dimensions


  • Product Length : 11.17 MM  [.44 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 250

Product Type Features


  • Strain Relief Accessory Type : Pull Loop

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5088450-2
Product Name Connector Strain Relief
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1534805-1 - TE Connectivity
Specs
Material Zinc
View Details
Connector Strain Relief - 1-206322-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 2-747580-3 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details