Appleton Electric General Purpose Control Station UCSC175UM1

Description
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE EMERGENCY STOP LEGEND MUSHROOM ROUND, MAINTAINED OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCSC MODEL
Datasheet
Description
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE EMERGENCY STOP LEGEND MUSHROOM ROUND, MAINTAINED OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCSC175UM1 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCSC175UM1
General Purpose Control Station UCSC175UM1
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE EMERGENCY STOP LEGEND MUSHROOM ROUND, MAINTAINED OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCSC MODEL
  • PUSHBUTTON TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • EMERGENCY STOP LEGEND
  • MUSHROOM ROUND, MAINTAINED OPERATOR TYPE
  • 1 ELEMENT(S)
  • 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY
  • RED OPERATOR COLOR
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • UNION HUB
  • UCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCSC175UM1
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 106-013 - Altech Corp.
Specs
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
Depth 2.48 inch (62.99 mm)
View Details
2 suppliers
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Length 3.15 to 14.17 inch (80.01 to 360 mm)
Width 3.15 to 9.45 inch (80.01 to 240 mm)
Depth 2.36 to 6.3 inch (59.99 to 160 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details