Appleton Electric General Purpose Control Station UCS375J1U2

Description
PUSHBUTTON/PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 12.31 INCH H SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND/START/STOP LEGEND (2) FLUSH ROUND, MOMENTARY, (1) PILOT LIGHT 120/240 VAC OPERATOR TYPE 3 ELEMENT(S) 3/4 INCH DEAD END HUB CABLE/CONDUIT ENTRY GREEN, RED, RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
Datasheet
Description
PUSHBUTTON/PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 12.31 INCH H SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND/START/STOP LEGEND (2) FLUSH ROUND, MOMENTARY, (1) PILOT LIGHT 120/240 VAC OPERATOR TYPE 3 ELEMENT(S) 3/4 INCH DEAD END HUB CABLE/CONDUIT ENTRY GREEN, RED, RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCS375J1U2 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCS375J1U2
General Purpose Control Station UCS375J1U2
PUSHBUTTON/PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 12.31 INCH H SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND/START/STOP LEGEND (2) FLUSH ROUND, MOMENTARY, (1) PILOT LIGHT 120/240 VAC OPERATOR TYPE 3 ELEMENT(S) 3/4 INCH DEAD END HUB CABLE/CONDUIT ENTRY GREEN, RED, RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
  • PUSHBUTTON/PILOT LIGHT TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D X 12.31 INCH H SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • NO LEGEND/START/STOP LEGEND
  • (2) FLUSH ROUND, MOMENTARY, (1) PILOT LIGHT 120/240 VAC OPERATOR TYPE
  • 3 ELEMENT(S)
  • 3/4 INCH DEAD END HUB CABLE/CONDUIT ENTRY
  • GREEN, RED, RED LENS OPERATOR COLOR
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • UNION HUB
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCS375J1U2
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 200-406-91 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 6.38 inch (162 mm)
Width 3.23 inch (82.04 mm)
View Details
2 suppliers
Hand Held Enclosures - 8658468 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
Depth 0.6299 inch (16 mm)
View Details
2 suppliers
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details