OKW Enclosures, Inc. Hand Held Enclosures 10010.9-AL

Description
OKW Enclosures 10010.9-AL
Request a Quote
Description
OKW Enclosures 10010.9-AL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 8658468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
8658468
Hand Held Enclosures 8658468
OKW Enclosures 10010.9-AL

OKW Enclosures 10010.9-AL

Supplier's Site
ENCLOSURE, ABS, TYPE II BLACK, 2.283 X 1.378 X .63 - 70016654 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ABS, TYPE II BLACK, 2.283 X 1.378 X .63
70016654
ENCLOSURE, ABS, TYPE II BLACK, 2.283 X 1.378 X .63 70016654
ABS Material Small Enclosure Simple, miniature⁄small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Features Simple Small Size Cases Molded in Hi-Impact ABS, UL94HB Type I with Rounded Corners and Simple Clip Together Assembly Type II with Circuit Board Pillars and Assembled with a Single Fixing Screw Standard Colors Black or Gray Applications IR or RF Remotes Test and Measurement Controllers Peripherals Switch Boxes

ABS Material Small Enclosure

  • Simple, miniature⁄small enclosures in ABS (UL 94 HB)
  • Rounded corner design easy to hold
    Features
  • Simple Small Size Cases
  • Molded in Hi-Impact ABS, UL94HB
  • Type I with Rounded Corners and Simple Clip Together Assembly
  • Type II with Circuit Board Pillars and Assembled with a Single Fixing Screw
  • Standard Colors Black or Gray
    Applications
  • IR or RF Remotes
  • Test and Measurement
  • Controllers
  • Peripherals
  • Switch Boxes
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 8658468 70016654
Product Name Hand Held Enclosures ENCLOSURE, ABS, TYPE II BLACK, 2.283 X 1.378 X .63
Shape Rectangular
Length 2.28 inch (58 mm) 2.28 inch (57.99 mm)
Width 1.38 inch (35 mm) 1.38 inch (35 mm)
Depth 0.6299 inch (16 mm)
Material Polycarbonate; ABS; Abs ABS
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
AL Series Enclosures - 150-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.86 inch (98.04 mm)
View Details
4 suppliers