Appleton Electric General Purpose Control Station UCS350J2U1

Description
PUSHBUTTON/PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 12.27 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND/START LEGEND (1) FLUSH ROUND, MOMENTARY, (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 3 ELEMENT(S) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY GREEN, (2) RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
Datasheet
Description
PUSHBUTTON/PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 12.27 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND/START LEGEND (1) FLUSH ROUND, MOMENTARY, (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 3 ELEMENT(S) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY GREEN, (2) RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCS350J2U1 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCS350J2U1
General Purpose Control Station UCS350J2U1
PUSHBUTTON/PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 12.27 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND/START LEGEND (1) FLUSH ROUND, MOMENTARY, (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 3 ELEMENT(S) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY GREEN, (2) RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
  • PUSHBUTTON/PILOT LIGHT TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D X 12.27 INCH H SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • NO LEGEND/START LEGEND
  • (1) FLUSH ROUND, MOMENTARY, (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE
  • 3 ELEMENT(S)
  • 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY
  • GREEN, (2) RED LENS OPERATOR COLOR
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • UNION HUB
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCS350J2U1
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-513 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
Depth 9.06 inch (230 mm)
View Details