Enclosure, polystyrene, light gray, with tinted transparent cover and metric knockouts, 254 x 180 mm, height 63 mm (2.48 in), rated IP66 (NEMA 4X and 12/12K), operating temperature range -40°C to 70°C, UL recognized, polyurethane gasket.
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
PS2518-6f-t, 254x180x63mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 106-011 | 106-011 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 10 inch (254 mm) | |
| Width | 7.09 inch (180 mm) | |
| Depth | 2.48 inch (62.99 mm) |