O-Z/Gedney Flexible Cord/Cable Connector SR-9125-1375

Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-7/8 INCH DIA X 2-7/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1 TO 1.375 INCH CORD SIZE GRIP-TITE[R] BRAND DUAL GROMMET THROAT INNER DIAMETER 1.34 INCH SR MODEL
Datasheet
Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-7/8 INCH DIA X 2-7/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1 TO 1.375 INCH CORD SIZE GRIP-TITE[R] BRAND DUAL GROMMET THROAT INNER DIAMETER 1.34 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-9125-1375 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-9125-1375
Flexible Cord/Cable Connector SR-9125-1375
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-7/8 INCH DIA X 2-7/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1 TO 1.375 INCH CORD SIZE GRIP-TITE[R] BRAND DUAL GROMMET THROAT INNER DIAMETER 1.34 INCH SR MODEL
  • 90 DEG TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 1-7/8 INCH DIA X 2-7/8 INCH L SIZE
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION
  • 1-1/4 INCH THREAD SIZE
  • 1 TO 1.375 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • DUAL GROMMET
  • THROAT INNER DIAMETER 1.34 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-9125-1375
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207345-1 - TE Connectivity
Specs
Material Polypropylene
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details