Interpower 90º Liquid Tight Strain Relief Snap Elbow 85822240

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 9.0mm Male Thread Type: PG13.5 Mounting Hole: 20.3mm Wrenching Flats: 23.9mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 9.0mm Male Thread Type: PG13.5 Mounting Hole: 20.3mm Wrenching Flats: 23.9mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90º Liquid Tight Strain Relief Snap Elbow - 85822240 - Interpower
Oskaloosa, IA, United States
90º Liquid Tight Strain Relief Snap Elbow
85822240
90º Liquid Tight Strain Relief Snap Elbow 85822240
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 9.0mm Male Thread Type: PG13.5 Mounting Hole: 20.3mm Wrenching Flats: 23.9mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 5.0mm to 9.0mm

Male Thread Type: PG13.5

Mounting Hole: 20.3mm

Wrenching Flats: 23.9mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85822240
Product Name 90º Liquid Tight Strain Relief Snap Elbow
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824060 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824760 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details