Altech Corp. Cable Gland; Nickel-Plated Brass;6.5 - 9.5mm;3.5 - 8.5mm; PG 9;20mm 4266 005

Description
Cable Gland; Nickel-Plated Brass;6.5 - 9.5mm;3.5 - 8.5mm; PG 9;20mm
Description
Cable Gland; Nickel-Plated Brass;6.5 - 9.5mm;3.5 - 8.5mm; PG 9;20mm

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Nickel-Plated Brass;6.5 - 9.5mm;3.5 - 8.5mm; PG 9;20mm - 70025274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland; Nickel-Plated Brass;6.5 - 9.5mm;3.5 - 8.5mm; PG 9;20mm
70025274
Cable Gland; Nickel-Plated Brass;6.5 - 9.5mm;3.5 - 8.5mm; PG 9;20mm 70025274
Cable Gland; Nickel-Plated Brass;6.5 - 9.5mm;3.5 - 8.5mm; PG 9;20mm

Cable Gland; Nickel-Plated Brass;6.5 - 9.5mm;3.5 - 8.5mm; PG 9;20mm

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70025274
Product Name Cable Gland; Nickel-Plated Brass;6.5 - 9.5mm;3.5 - 8.5mm; PG 9;20mm
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metric Liquid Tight Strain Relief Dome - 85820920 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074553 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details