Sugatsune America, Inc. SUS THREE MEMBER (28") SLIDE - 5302-700 5302-700

Description
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Datasheet
Description
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SUS THREE MEMBER (28
Carson, CA, United States
SUS THREE MEMBER (28") SLIDE - 5302-700
5302-700
SUS THREE MEMBER (28") SLIDE - 5302-700 5302-700
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws

  • Full extension
  • Positive stop
  • Non handed
  • Hold in detent
  • Sold by each
  • Mount with M5 Flat head screws
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number 5302-700
Product Name SUS THREE MEMBER (28") SLIDE - 5302-700
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 14
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.78 inch (350 mm)
View Details
STAINLESS STEEL 38MM SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 24 inch (610 mm)
View Details
3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 5-7/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.75 inch (95.25 mm)
View Details
3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K500 - AR2-K500 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.44 inch (291 mm)
View Details