Innovative Sensor Technology IST USA Division Infrared-Emitter HIS2000R-A300-6 HIS2000R-A300-6

Description
Thermal infrared emitter with soldered sapphire window, hermetically sealed HIS2000R-A300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered sapphire window. This guarantees best long-term stability. The short cap with a height of 6 mm improves the optical signal performance.
Request a Quote
Description
Thermal infrared emitter with soldered sapphire window, hermetically sealed HIS2000R-A300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered sapphire window. This guarantees best long-term stability. The short cap with a height of 6 mm improves the optical signal performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HIS2000R-A300-6 is a NiCr filament-based thermal infrared emitter in a TO-8 package with a soldered sapphire window, designed for stable infrared radiation in gas detection and spectroscopy. It features a 40 mm² radiating element with emissivity greater than 0.9, operating at 630 °C when supplied with up to 2.5 W of electrical power at a maximum voltage of 3.8 V and current of 660 mA. Electrical resistance ranges from 5 to 6 Ω, and it supports modulation up to 4 Hz with 50% duty cycle. The device emits radiation across a 2 to 6 µm wavelength range and is hermetically sealed with nitrogen filling for long-term stability. The package includes a 6 mm tall cap to enhance optical performance.

Datasheet Summary
Powered by GS/AI

The HIS2000R-A300-6 is a NiCr filament-based thermal infrared emitter in a TO-8 package with a soldered sapphire window, designed for stable infrared radiation in gas detection and spectroscopy. It features a 40 mm² radiating element with emissivity greater than 0.9, operating at 630 °C when supplied with up to 2.5 W of electrical power at a maximum voltage of 3.8 V and current of 660 mA. Electrical resistance ranges from 5 to 6 Ω, and it supports modulation up to 4 Hz with 50% duty cycle. The device emits radiation across a 2 to 6 µm wavelength range and is hermetically sealed with nitrogen filling for long-term stability. The package includes a 6 mm tall cap to enhance optical performance.

Suppliers

Company
Product
Description
Supplier Links
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Infrared-Emitter HIS2000R-A300-6
HIS2000R-A300-6
Infrared-Emitter HIS2000R-A300-6 HIS2000R-A300-6
Thermal infrared emitter with soldered sapphire window, hermetically sealed HIS2000R-A300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered sapphire window. This guarantees best long-term stability. The short cap with a height of 6 mm improves the optical signal performance.

Thermal infrared emitter with soldered sapphire window, hermetically sealed

HIS2000R-A300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered sapphire window. This guarantees best long-term stability. The short cap with a height of 6 mm improves the optical signal performance.

Supplier's Site Datasheet
LED Emitters - Infrared, UV, Visible - 2952-HIS2000R-A300-6-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
2952-HIS2000R-A300-6-ND
LED Emitters - Infrared, UV, Visible 2952-HIS2000R-A300-6-ND
NICR FILAMENT BASED THERMAL IR E

NICR FILAMENT BASED THERMAL IR E

Buy Now Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division DigiKey
Product Category LED Lamps Lamps
Product Number HIS2000R-A300-6 2952-HIS2000R-A300-6-ND
Product Name Infrared-Emitter HIS2000R-A300-6 LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers