MOCAP LLC Center Pull Plugs with Wide Flanges CPW2.46/2.55

Description
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Plugs with Wide Flanges - CPW2.46/2.55 - MOCAP LLC
Park Hills, MO, United States
Center Pull Plugs with Wide Flanges
CPW2.46/2.55
Center Pull Plugs with Wide Flanges CPW2.46/2.55
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CPW2.46/2.55
Product Name Center Pull Plugs with Wide Flanges
Features Flange; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Unified/Straight Threads - GPU1875-12 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.6102 inch (15.5 mm)
Material Polypropylene (PP)
View Details
High Temperature Vinyl Insertion Plugs - MCP9262T - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1" NPT; 1
View Details
Outside Pull Tapered Plastic Plugs - OP.86/.97 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF290 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details