Shenzhen Milvent Technology Co., Limited BSP / Metric Screwed Converters, Male 32BSP Female 25mm MIV-NR

Description
BSP / Metric Screwed Converters, Male 32BSP Female 25mm Product details Material:UL approved nylon PA66 ( Flammability UL 94 V-2)Features: Transform different thread O.D. Also, the products can be ordered as customers’ request. 32BSP-M25x1.5 32BSP M25x1.5
Request a Quote
Description
BSP / Metric Screwed Converters, Male 32BSP Female 25mm Product details Material:UL approved nylon PA66 ( Flammability UL 94 V-2)Features: Transform different thread O.D. Also, the products can be ordered as customers’ request. 32BSP-M25x1.5 32BSP M25x1.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BSP / Metric Screwed Converters, Male 32BSP Female 25mm - MIV-NR - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
BSP / Metric Screwed Converters, Male 32BSP Female 25mm
MIV-NR
BSP / Metric Screwed Converters, Male 32BSP Female 25mm MIV-NR
BSP / Metric Screwed Converters, Male 32BSP Female 25mm Product details Material:UL approved nylon PA66 ( Flammability UL 94 V-2)Features: Transform different thread O.D. Also, the products can be ordered as customers’ request. 32BSP-M25x1.5 32BSP M25x1.5

BSP / Metric Screwed Converters, Male 32BSP Female 25mm

  • Product details

    Material:UL approved nylon PA66 ( Flammability UL 94 V-2)Features: Transform different thread O.D. Also, the products can be ordered as customers’ request.

32BSP-M25x1.5 32BSP M25x1.5

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Plugs, Stoppers, and Inserts
Product Number MIV-NR
Product Name BSP / Metric Screwed Converters, Male 32BSP Female 25mm
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Black Surfboard Vent Plug,Surfing Board Breathers(1) - MIV-12BASEB - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5
View Details
G1/4''' or G thread type Breather Milvent - MIV-G1/4B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1/4" NPT; G1/4
View Details
Milvent Plastic M6x0.75 Breather Screw in Protective Air Vent Plug Waterproof and IP68 - MIV-06B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material pa6
NPT Thread 3/4" NPT; M6x0.75
View Details
m6x1.0 metal Aluminum Vent Plug - MIV-06MA-7-6.8 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1" NPT; M6x1.0
View Details