Appleton Electric Explosionproof Pilot Light Control Station N1D75-J2

Description
DEAD END TYPE NEUTRAL COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE 10 AMPERE CURRENT RATING 120 V 6 W 6S6 INCANDESCENT LAMP TYPE EXPLOSIONPROOF, CORROSION RESISTANT SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) INTRAGROUND[R] BRAND N1 MODEL
Datasheet
Description
DEAD END TYPE NEUTRAL COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE 10 AMPERE CURRENT RATING 120 V 6 W 6S6 INCANDESCENT LAMP TYPE EXPLOSIONPROOF, CORROSION RESISTANT SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) INTRAGROUND[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - N1D75-J2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
N1D75-J2
Explosionproof Pilot Light Control Station N1D75-J2
DEAD END TYPE NEUTRAL COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE 10 AMPERE CURRENT RATING 120 V 6 W 6S6 INCANDESCENT LAMP TYPE EXPLOSIONPROOF, CORROSION RESISTANT SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) INTRAGROUND[R] BRAND N1 MODEL
  • DEAD END TYPE
  • NEUTRAL COLOR
  • 1/2 INCH OR 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • 120 V 6 W 6S6 INCANDESCENT LAMP TYPE
  • EXPLOSIONPROOF, CORROSION RESISTANT
  • SINGLE GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • INTRAGROUND[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N1D75-J2
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3R; Type 4X; Type 7; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2383 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details