OKW Enclosures, Inc. General Purpose Enclosures A9408340

Description
SHELL-TYPE CASES O 155, Vers. I
Request a Quote
Description
SHELL-TYPE CASES O 155, Vers. I
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2832121 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2832121
General Purpose Enclosures 2832121
SHELL-TYPE CASES O 155, Vers. I

SHELL-TYPE CASES O 155, Vers. I

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832121
Product Name General Purpose Enclosures
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers