Aichi Tokei Denki Co., Ltd. NDV10 Small-size Flowsensor

Description
Feature ・ Superior repeatability ・ Low pressure drop ・ Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ・ Simple structure ・ Free installation position ・ Small and light weight Flowsensor Applications ・ To control of warm water temperature ・ To constantly supply water and warm water ・ To monitor coolant, etc. ・To proportionally inject chemical fluids ・To control pressure loss of filters General Model NDV10 is a simple type flowsensor with high quality and low price, which are to make the product become much easier to be adopted by you. Installing the flowsensor in devices developed by you or systems will help improve their functionality such as control and monitoring of the flow. Enhanced basic functions, user friendliness and cost efficiency are the key points ND series offers high accuracy measurement of not only cold and warm water but also pure water, chemical fluids, etc. It is light-weighted compact body and is compatible with various kinds of fluids with the carefully selected casing materials such as PP, ETFE, PPO, etc., and with the highly sensitive magnetic sensor of our own development. This series is therefore widely applicable for various flow measurements and its control and monitoring as well.
Request a Quote
Description
Feature ・ Superior repeatability ・ Low pressure drop ・ Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ・ Simple structure ・ Free installation position ・ Small and light weight Flowsensor Applications ・ To control of warm water temperature ・ To constantly supply water and warm water ・ To monitor coolant, etc. ・To proportionally inject chemical fluids ・To control pressure loss of filters General Model NDV10 is a simple type flowsensor with high quality and low price, which are to make the product become much easier to be adopted by you. Installing the flowsensor in devices developed by you or systems will help improve their functionality such as control and monitoring of the flow. Enhanced basic functions, user friendliness and cost efficiency are the key points ND series offers high accuracy measurement of not only cold and warm water but also pure water, chemical fluids, etc. It is light-weighted compact body and is compatible with various kinds of fluids with the carefully selected casing materials such as PP, ETFE, PPO, etc., and with the highly sensitive magnetic sensor of our own development. This series is therefore widely applicable for various flow measurements and its control and monitoring as well.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NDV10 Small-size Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Aichi, Japan
NDV10 Small-size Flowsensor
NDV10 Small-size Flowsensor
Feature ・ Superior repeatability ・ Low pressure drop ・ Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ・ Simple structure ・ Free installation position ・ Small and light weight Flowsensor Applications ・ To control of warm water temperature ・ To constantly supply water and warm water ・ To monitor coolant, etc. ・To proportionally inject chemical fluids ・To control pressure loss of filters General Model NDV10 is a simple type flowsensor with high quality and low price, which are to make the product become much easier to be adopted by you. Installing the flowsensor in devices developed by you or systems will help improve their functionality such as control and monitoring of the flow. Enhanced basic functions, user friendliness and cost efficiency are the key points ND series offers high accuracy measurement of not only cold and warm water but also pure water, chemical fluids, etc. It is light-weighted compact body and is compatible with various kinds of fluids with the carefully selected casing materials such as PP, ETFE, PPO, etc., and with the highly sensitive magnetic sensor of our own development. This series is therefore widely applicable for various flow measurements and its control and monitoring as well.

Feature

・ Superior repeatability ・ Low pressure drop ・ Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ・ Simple structure ・ Free installation position ・ Small and light weight

Flowsensor Applications

・ To control of warm water temperature ・ To constantly supply water and warm water ・ To monitor coolant, etc. ・To proportionally inject chemical fluids ・To control pressure loss of filters

General

Model NDV10 is a simple type flowsensor with high quality and low price, which are to make the product become much easier to be adopted by you. Installing the flowsensor in devices developed by you or systems will help improve their functionality such as control and monitoring of the flow.

Enhanced basic functions, user friendliness and cost efficiency are the key points

ND series offers high accuracy measurement of not only cold and warm water but also pure water, chemical fluids, etc. It is light-weighted compact body and is compatible with various kinds of fluids with the carefully selected casing materials such as PP, ETFE, PPO, etc., and with the highly sensitive magnetic sensor of our own development. This series is therefore widely applicable for various flow measurements and its control and monitoring as well.

Supplier's Site

Technical Specifications

  Aichi Tokei Denki Co., Ltd.
Product Category Liquid Flow Meters
Product Name NDV10 Small-size Flowsensor
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 0.0 to 109 psi (0.0 to 76.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
VN Compact Electromagnetic Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details