Jergens, Inc. Nipple & Plug Fittings 61060

Description
Nipple & Plug Fittings
Request a Quote
Description
Nipple & Plug Fittings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nipple & Plug Fittings - 61060 - Jergens, Inc.
Cleveland, OH, United States
Nipple & Plug Fittings
61060
Nipple & Plug Fittings 61060
Nipple & Plug Fittings

Nipple & Plug Fittings

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tube Fittings
Product Number 61060
Product Name Nipple & Plug Fittings
English Size 0.438 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Male Connector Fittings - 61054 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
37° Flare Fittings - 61016 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Swivel Fitting; Tee Fitting; Hydraulic Fitting
English Size 0.250 inch (6.35 mm)
View Details