O-Z/Gedney Conduit To Rod Clamp G-800G

Description
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 10-5/8 INCH W X 11-13/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 10-5/8 INCH W X 11-13/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-800G - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
G-800G
Conduit To Rod Clamp G-800G
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 10-5/8 INCH W X 11-13/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL
  • 10-5/8 INCH W X 11-13/16 INCH H SIZE
  • GROUND CONDUCTOR TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 8 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number G-800G
Product Name Conduit To Rod Clamp
Material Steel; Hot Dip Galvanized Malleable Iron Body, Steel Bolt/Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
SBSXPRO Cable Clamp Signal - B02869P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Connector Strain Relief - 213904-3 - TE Connectivity
Specs
Material Nylon
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers