TE Connectivity Connector Strain Relief 213904-3

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 213904-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
213904-3
Connector Strain Relief 213904-3
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Thread Size : 15/16-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity - 52K3521 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
52K3521
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity 52K3521
CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Clamp, Straight, Cpc Series, 17, Nylon (Polyamide), 11.51 Mm, Cpc Connector Rohs Compliant Amp Te Connectivity - 93K3160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Cpc Series, 17, Nylon (Polyamide), 11.51 Mm, Cpc Connector Rohs Compliant Amp Te Connectivity
93K3160
Circular Connector Clamp, Straight, Cpc Series, 17, Nylon (Polyamide), 11.51 Mm, Cpc Connector Rohs Compliant Amp Te Connectivity 93K3160
Circular Connector Clamp, Straight, CPC Series, 17, Nylon (Polyamide), 11.51 mm, CPC Connector RoHS Compliant: Yes

Circular Connector Clamp, Straight, CPC Series, 17, Nylon (Polyamide), 11.51 mm, CPC Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 213904-3 52K3521
Product Name Connector Strain Relief Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747098-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1445763-1 - TE Connectivity
Specs
Material Copper
Length 0.4331 inch (11 mm)
View Details
Connector Strain Relief - 174193-1 - TE Connectivity
Specs
Material Zinc
View Details
Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details