O-Z/Gedney Conduit To Rod Clamp G-1200B

Description
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 14-13/16 INCH W X 16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 12 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 14-13/16 INCH W X 16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 12 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-1200B - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
G-1200B
Conduit To Rod Clamp G-1200B
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 14-13/16 INCH W X 16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 12 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
  • CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL
  • 14-13/16 INCH W X 16 INCH H SIZE
  • GROUND CONDUCTOR TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 12 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number G-1200B
Product Name Conduit To Rod Clamp
Material Cast Bronze Body, Silicon Bronze Bolt/Nut
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Self Attaching Cable Clamps - 990-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 233190 - RS Components, Ltd.
Specs
Material PVC; Pvc
Diameter 0.315 inch (8 mm)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details