RS Components, Ltd. 2784564

Description
Range of filters with 25-î¼m filtering capacity. Polycarbonate bowl and polyethylene filtering element in all models. Bowl protector in 107 and 112 models. Manual drain for model 105 and semi-automatic drain for other models. Manufacturer Series = 342 Filtration Size = 25µm Drain Type = Semi Automatic Port Connection = G 1/4 Maximum Flow Rate = 1800L/min Minimum Operating Pressure = 1.2bar Maximum Operating Pressure = 16bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = 0°C
Request a Quote
Description
Range of filters with 25-î¼m filtering capacity. Polycarbonate bowl and polyethylene filtering element in all models. Bowl protector in 107 and 112 models. Manual drain for model 105 and semi-automatic drain for other models. Manufacturer Series = 342 Filtration Size = 25µm Drain Type = Semi Automatic Port Connection = G 1/4 Maximum Flow Rate = 1800L/min Minimum Operating Pressure = 1.2bar Maximum Operating Pressure = 16bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = 0°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2784564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of filters with 25-î¼m filtering capacity. Polycarbonate bowl and polyethylene filtering element in all models. Bowl protector in 107 and 112 models. Manual drain for model 105 and semi-automatic drain for other models. Manufacturer Series = 342 Filtration Size = 25µm Drain Type = Semi Automatic Port Connection = G 1/4 Maximum Flow Rate = 1800L/min Minimum Operating Pressure = 1.2bar Maximum Operating Pressure = 16bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = 0°C

Range of filters with 25-μm filtering capacity. Polycarbonate bowl and polyethylene filtering element in all models. Bowl protector in 107 and 112 models. Manual drain for model 105 and semi-automatic drain for other models.
Manufacturer Series = 342
Filtration Size = 25µm
Drain Type = Semi Automatic
Port Connection = G 1/4
Maximum Flow Rate = 1800L/min
Minimum Operating Pressure = 1.2bar
Maximum Operating Pressure = 16bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = 0°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 2784564
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details
 - 1253543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details