ASCO Pneumatic Filter F42D-06AC

Description
DISCONTINUED BY MANUFACTURER, COALESCING FILTER, FRL SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF, 3/4 INCH PORT SIZE, AUTO DRAIN, CIRCLEVISION SIGHT BOWL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COALESCING FILTER, FRL SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF, 3/4 INCH PORT SIZE, AUTO DRAIN, CIRCLEVISION SIGHT BOWL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11391687 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11391687
Pneumatic Filter 11391687
DISCONTINUED BY MANUFACTURER, COALESCING FILTER, FRL SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF, 3/4 INCH PORT SIZE, AUTO DRAIN, CIRCLEVISION SIGHT BOWL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COALESCING FILTER, FRL SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF, 3/4 INCH PORT SIZE, AUTO DRAIN, CIRCLEVISION SIGHT BOWL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11391687
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06325-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
Pneumatic Filters - 2030597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 F (-10 C)
Airflow 187 SCFM (318 m³/hr)
View Details