Qualtek Electronics Corp. 92mm Plastic Fan Filter Retainer 09362-R

Description
92mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote
Description
92mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic fan retainer for fan filter assemblies, made of PC 2805 material with UL94V-2 flammability rating and RoHS compliance. Dimensions are 96.3 mm ±0.6 mm in length, 13.7 mm in width, and 8.61 mm in height, with tolerances as specified for the size range.

Datasheet Summary
Powered by GS/AI

Plastic fan retainer for fan filter assemblies, made of PC 2805 material with UL94V-2 flammability rating and RoHS compliance. Dimensions are 96.3 mm ±0.6 mm in length, 13.7 mm in width, and 8.61 mm in height, with tolerances as specified for the size range.

Suppliers

Company
Product
Description
Supplier Links
92mm Plastic Fan Filter Retainer - 09362-R - Qualtek Electronics Corp.
Mentor, OH, United States
92mm Plastic Fan Filter Retainer
09362-R
92mm Plastic Fan Filter Retainer 09362-R
92mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly

92mm Plastic Fan Filter Retainer
Used as part of the Fan Filter Assembly

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09362-R
Product Name 92mm Plastic Fan Filter Retainer
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
92mm Plastic Fan Filter Assembly with 100PPI Media - 09362-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
92mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06362-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details