RS Components, Ltd. 1253542

Description
A pneumatic filter fitted with a semi-automatic drain from ASCO’s 651/652 series. The units have a 25 î¼m, sintered polyethylene element with a centrifugal separator for removal of particulate and water contamination from the air line. They are fitted with a polycarbonate bowl with bowl guard and sight gauge to meet industry requirements. The 651/652 series are a modular air preparation system that is easy to install and can be easily configured to suit various compressed air applications. • Large selection of filtering capabilities to remove particulate and water droplets from compressed or inert gas,• Sintered polyethylene elements, with centrifugal separator,• Optional extended temperature range of -40 °C to +80 °C,• Innovative two position plastic drain with manual and semi-automatic functions,• Polycarbonate bowls,• Threaded ports allow for individual or modular mounting,• Air purity class according to ISO 8573-1 2010 Filtration Size = 25µ Drain Type = Automatic, Manual, Semi Automatic Port Connection = G 3/8 Typical Flow Rate = 118.7 SCFM, 3390 L/min Maximum Operating Pressure = 16 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in Filter Type = Air Filter
Request a Quote
Description
A pneumatic filter fitted with a semi-automatic drain from ASCO’s 651/652 series. The units have a 25 î¼m, sintered polyethylene element with a centrifugal separator for removal of particulate and water contamination from the air line. They are fitted with a polycarbonate bowl with bowl guard and sight gauge to meet industry requirements. The 651/652 series are a modular air preparation system that is easy to install and can be easily configured to suit various compressed air applications. • Large selection of filtering capabilities to remove particulate and water droplets from compressed or inert gas,• Sintered polyethylene elements, with centrifugal separator,• Optional extended temperature range of -40 °C to +80 °C,• Innovative two position plastic drain with manual and semi-automatic functions,• Polycarbonate bowls,• Threaded ports allow for individual or modular mounting,• Air purity class according to ISO 8573-1 2010 Filtration Size = 25µ Drain Type = Automatic, Manual, Semi Automatic Port Connection = G 3/8 Typical Flow Rate = 118.7 SCFM, 3390 L/min Maximum Operating Pressure = 16 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in Filter Type = Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253542 - RS Components, Ltd.
Corby, Northants, United Kingdom
A pneumatic filter fitted with a semi-automatic drain from ASCO’s 651/652 series. The units have a 25 î¼m, sintered polyethylene element with a centrifugal separator for removal of particulate and water contamination from the air line. They are fitted with a polycarbonate bowl with bowl guard and sight gauge to meet industry requirements. The 651/652 series are a modular air preparation system that is easy to install and can be easily configured to suit various compressed air applications. • Large selection of filtering capabilities to remove particulate and water droplets from compressed or inert gas,• Sintered polyethylene elements, with centrifugal separator,• Optional extended temperature range of -40 °C to +80 °C,• Innovative two position plastic drain with manual and semi-automatic functions,• Polycarbonate bowls,• Threaded ports allow for individual or modular mounting,• Air purity class according to ISO 8573-1 2010 Filtration Size = 25µ Drain Type = Automatic, Manual, Semi Automatic Port Connection = G 3/8 Typical Flow Rate = 118.7 SCFM, 3390 L/min Maximum Operating Pressure = 16 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in Filter Type = Air Filter

A pneumatic filter fitted with a semi-automatic drain from ASCO’s 651/652 series. The units have a 25 μm, sintered polyethylene element with a centrifugal separator for removal of particulate and water contamination from the air line. They are fitted with a polycarbonate bowl with bowl guard and sight gauge to meet industry requirements. The 651/652 series are a modular air preparation system that is easy to install and can be easily configured to suit various compressed air applications.
• Large selection of filtering capabilities to remove particulate and water droplets from compressed or inert gas,• Sintered polyethylene elements, with centrifugal separator,• Optional extended temperature range of -40 °C to +80 °C,• Innovative two position plastic drain with manual and semi-automatic functions,• Polycarbonate bowls,• Threaded ports allow for individual or modular mounting,• Air purity class according to ISO 8573-1 2010
Filtration Size = 25µ
Drain Type = Automatic, Manual, Semi Automatic
Port Connection = G 3/8
Typical Flow Rate = 118.7 SCFM, 3390 L/min
Maximum Operating Pressure = 16 bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -20°C
Port Connection Thread Size = 3/8 in
Filter Type = Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 1253542
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
 - 1253543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details
 - 5362088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 0.0100 microns (0.0100 micrometers)
View Details