ASCO Pneumatic Filter EKF22E

Description
PNEUMATIC FILTER, 0.01 MICRON, COALESCING, PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC FILTER, 0.01 MICRON, COALESCING, PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11390685 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11390685
Pneumatic Filter 11390685
PNEUMATIC FILTER, 0.01 MICRON, COALESCING, PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC FILTER, 0.01 MICRON, COALESCING, PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
ASCO NUMATICS Pneumatics EKF22E

ASCO NUMATICS Pneumatics EKF22E

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11390685
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
HVAC Air Filters - 2560682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Paint Stop Filter
Height 39.37 inch (1000 mm)
View Details