Qualtek Electronics Corp. 120mm Plastic Fan Filter Retainer 09450-R

Description
120mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote Datasheet
Description
120mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120mm Plastic Fan Filter Retainer - 09450-R - Qualtek Electronics Corp.
Mentor, OH, United States
120mm Plastic Fan Filter Retainer
09450-R
120mm Plastic Fan Filter Retainer 09450-R
120mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly

120mm Plastic Fan Filter Retainer
Used as part of the Fan Filter Assembly

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09450-R
Product Name 120mm Plastic Fan Filter Retainer
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
40mm Plastic Fan Filter Assembly with 30PPI Media - 09150-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
40mm Plastic Fan Filter Assembly with 60PPI Media - 09150-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details