Envirco Ducted Ceiling Module (DCM RSR)

Description
Introduction The Envirco DCM-RSR offers leak-free performance in a compact room-side-replaceabl e module. Designed to be installed in either 1 1/2” or 2” TBar ceiling systems or gypsum/plaster wall board systems, initial installations and filter maintenance are simplified. The DCM-RSR is designed for installation in critical air quality applications including semiconductor manufacturing, pharmaceuticals, biotechnology, food processing, medical facilities, and laboratory or R&D facilities. The Envirco DCM-RSR offers: Room side access for servicing and testing of filters, only the filter is replaced not the entire assembly. Replacement is fast and clean minimizing process down time. A gel seal technology eliminating air bypass between the filter and the housing. A light-weight low profile design that allows installation in a limited space. The frame is constructed of extruded aluminum profiles joined at the corners with Klip-Lock™ mechanism to promote unit strength and integrity. An offset housing knife-edge that interfaces with the filter gel channel for a reliable leak free seal. A chamfered receptacle along the room side opening that forms a flush, continuous mating surface that is free of gaps and architecturally pleasing. An adjustable room side diffusion disc to promote uniform airflow across the entire filter and allow for air balancing. Stainless steel mounting hardware for life long integrity. Available with 10” or 12” ducted collar connections. The collars have an integral raised ridge to aid in securing flexible duct connection. Seismic tables are standard. A choice of filter efficiencies from 99.99% and 99.9995% (supplied separately). Replaceable filters are minipleat design and offer low-pressure drop and promote air flow uniformity. Filters include a protective face screen and a damper adjustment access port. Construction Primary housing components shall be constructed of anodized aluminum framing material, aluminum back plate and aluminum diffusion disk. Unit shall be designed for installation into T-Bar ceiling grid or a gypsum/plaster ceiling. The housing shall include a chamfered detail along the room side opening to receive a mating flange along the downstream side of the filter. The mating surface shall form a continuous flush fit free of gaps. The housing shall include an offset knifeedge to interface with a gel seal filter. Stainless steel mounting hardware shall facilitate convenient servicing of the module from the room side of the housing. The housing shall include an integral diffusion disc that allows filter-to-filter balancing from room side of module without removal of the filter. Housing shall be supplied with a (“10”, 12”)* collar for duct connection to air system. The collar shall include an integral continuous raised ridge to assist in securing flexible duct. Performance The filter shall be identified on a label indicating minimum efficiency, tested airflow and pressure drop. The unit shall be bar code serialized for individual unit identification. The module shall be listed by Underwriters Laboratories as UL 900. Other Related Products
Request a Quote
Description
Introduction The Envirco DCM-RSR offers leak-free performance in a compact room-side-replaceabl e module. Designed to be installed in either 1 1/2” or 2” TBar ceiling systems or gypsum/plaster wall board systems, initial installations and filter maintenance are simplified. The DCM-RSR is designed for installation in critical air quality applications including semiconductor manufacturing, pharmaceuticals, biotechnology, food processing, medical facilities, and laboratory or R&D facilities. The Envirco DCM-RSR offers: Room side access for servicing and testing of filters, only the filter is replaced not the entire assembly. Replacement is fast and clean minimizing process down time. A gel seal technology eliminating air bypass between the filter and the housing. A light-weight low profile design that allows installation in a limited space. The frame is constructed of extruded aluminum profiles joined at the corners with Klip-Lock™ mechanism to promote unit strength and integrity. An offset housing knife-edge that interfaces with the filter gel channel for a reliable leak free seal. A chamfered receptacle along the room side opening that forms a flush, continuous mating surface that is free of gaps and architecturally pleasing. An adjustable room side diffusion disc to promote uniform airflow across the entire filter and allow for air balancing. Stainless steel mounting hardware for life long integrity. Available with 10” or 12” ducted collar connections. The collars have an integral raised ridge to aid in securing flexible duct connection. Seismic tables are standard. A choice of filter efficiencies from 99.99% and 99.9995% (supplied separately). Replaceable filters are minipleat design and offer low-pressure drop and promote air flow uniformity. Filters include a protective face screen and a damper adjustment access port. Construction Primary housing components shall be constructed of anodized aluminum framing material, aluminum back plate and aluminum diffusion disk. Unit shall be designed for installation into T-Bar ceiling grid or a gypsum/plaster ceiling. The housing shall include a chamfered detail along the room side opening to receive a mating flange along the downstream side of the filter. The mating surface shall form a continuous flush fit free of gaps. The housing shall include an offset knifeedge to interface with a gel seal filter. Stainless steel mounting hardware shall facilitate convenient servicing of the module from the room side of the housing. The housing shall include an integral diffusion disc that allows filter-to-filter balancing from room side of module without removal of the filter. Housing shall be supplied with a (“10”, 12”)* collar for duct connection to air system. The collar shall include an integral continuous raised ridge to assist in securing flexible duct. Performance The filter shall be identified on a label indicating minimum efficiency, tested airflow and pressure drop. The unit shall be bar code serialized for individual unit identification. The module shall be listed by Underwriters Laboratories as UL 900. Other Related Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ducted Ceiling Module (DCM RSR) -  - Envirco
Sanford, NC, United States
Ducted Ceiling Module (DCM RSR)
Ducted Ceiling Module (DCM RSR)
Introduction The Envirco DCM-RSR offers leak-free performance in a compact room-side-replaceabl e module. Designed to be installed in either 1 1/2” or 2” TBar ceiling systems or gypsum/plaster wall board systems, initial installations and filter maintenance are simplified. The DCM-RSR is designed for installation in critical air quality applications including semiconductor manufacturing, pharmaceuticals, biotechnology, food processing, medical facilities, and laboratory or R&D facilities. The Envirco DCM-RSR offers: Room side access for servicing and testing of filters, only the filter is replaced not the entire assembly. Replacement is fast and clean minimizing process down time. A gel seal technology eliminating air bypass between the filter and the housing. A light-weight low profile design that allows installation in a limited space. The frame is constructed of extruded aluminum profiles joined at the corners with Klip-Lock™ mechanism to promote unit strength and integrity. An offset housing knife-edge that interfaces with the filter gel channel for a reliable leak free seal. A chamfered receptacle along the room side opening that forms a flush, continuous mating surface that is free of gaps and architecturally pleasing. An adjustable room side diffusion disc to promote uniform airflow across the entire filter and allow for air balancing. Stainless steel mounting hardware for life long integrity. Available with 10” or 12” ducted collar connections. The collars have an integral raised ridge to aid in securing flexible duct connection. Seismic tables are standard. A choice of filter efficiencies from 99.99% and 99.9995% (supplied separately). Replaceable filters are minipleat design and offer low-pressure drop and promote air flow uniformity. Filters include a protective face screen and a damper adjustment access port. Construction Primary housing components shall be constructed of anodized aluminum framing material, aluminum back plate and aluminum diffusion disk. Unit shall be designed for installation into T-Bar ceiling grid or a gypsum/plaster ceiling. The housing shall include a chamfered detail along the room side opening to receive a mating flange along the downstream side of the filter. The mating surface shall form a continuous flush fit free of gaps. The housing shall include an offset knifeedge to interface with a gel seal filter. Stainless steel mounting hardware shall facilitate convenient servicing of the module from the room side of the housing. The housing shall include an integral diffusion disc that allows filter-to-filter balancing from room side of module without removal of the filter. Housing shall be supplied with a (“10”, 12”)* collar for duct connection to air system. The collar shall include an integral continuous raised ridge to assist in securing flexible duct. Performance The filter shall be identified on a label indicating minimum efficiency, tested airflow and pressure drop. The unit shall be bar code serialized for individual unit identification. The module shall be listed by Underwriters Laboratories as UL 900. Other Related Products

Introduction

The Envirco DCM-RSR offers leak-free performance in a compact room-side-replaceable module. Designed to be installed in either 1 1/2” or 2” TBar ceiling systems or gypsum/plaster wall board systems, initial installations and filter maintenance are simplified. The DCM-RSR is designed for installation in critical air quality applications including semiconductor manufacturing, pharmaceuticals, biotechnology, food processing, medical facilities, and laboratory or R&D facilities.

The Envirco DCM-RSR offers:

  • Room side access for servicing and testing of filters, only the filter is replaced not the entire assembly. Replacement is fast and clean minimizing process down time.
  • A gel seal technology eliminating air bypass between the filter and the housing.
  • A light-weight low profile design that allows installation in a limited space. The frame is constructed of extruded aluminum profiles joined at the corners with Klip-Lock™ mechanism to promote unit strength and integrity.
  • An offset housing knife-edge that interfaces with the filter gel channel for a reliable leak free seal.
  • A chamfered receptacle along the room side opening that forms a flush, continuous mating surface that is free of gaps and architecturally pleasing.
  • An adjustable room side diffusion disc to promote uniform airflow across the entire filter and allow for air balancing.
  • Stainless steel mounting hardware for life long integrity.
  • Available with 10” or 12” ducted collar connections. The collars have an integral raised ridge to aid in securing flexible duct connection. Seismic tables are standard.
  • A choice of filter efficiencies from 99.99% and 99.9995% (supplied separately). Replaceable filters are minipleat design and offer low-pressure drop and promote air flow uniformity. Filters include a protective face screen and a damper adjustment access port.

Construction

  • Primary housing components shall be constructed of anodized aluminum framing material, aluminum back plate and aluminum diffusion disk. Unit shall be designed for installation into T-Bar ceiling grid or a gypsum/plaster ceiling.
  • The housing shall include a chamfered detail along the room side opening to receive a mating flange along the downstream side of the filter. The mating surface shall form a continuous flush fit free of gaps.
  • The housing shall include an offset knifeedge to interface with a gel seal filter.
  • Stainless steel mounting hardware shall facilitate convenient servicing of the module from the room side of the housing.
  • The housing shall include an integral diffusion disc that allows filter-to-filter balancing from room side of module without removal of the filter.
  • Housing shall be supplied with a (“10”, 12”)* collar for duct connection to air system. The collar shall include an integral continuous raised ridge to assist in securing flexible duct.

Performance

  • The filter shall be identified on a label indicating minimum efficiency, tested airflow and pressure drop. The unit shall be bar code serialized for individual unit identification.
  • The module shall be listed by Underwriters Laboratories as UL 900.

Other Related Products

Supplier's Site

Technical Specifications

  Envirco
Product Category Air Filters (industrial)
Product Name Ducted Ceiling Module (DCM RSR)
Features Replaceable Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details
MAC 10 ® IQ LAF Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters
View Details
MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details
VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Media Type Polyurethane Foam
View Details