Appleton Electric Explosionproof Pilot Light Control Station EFSC3661

Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 4 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet
Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 4 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFSC3661 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFSC3661
Explosionproof Pilot Light Control Station EFSC3661
FEED THROUGH TYPE RED JEWEL COLOR (2) 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 4 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
  • FEED THROUGH TYPE
  • RED JEWEL COLOR
  • (2) 1 INCH HUB SIZE
  • ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 V VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 120 V 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • TWO GANG BOX TYPE
  • 4 PILOT LIGHT(S)
  • CONTENDER[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFSC3661
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455D801BU - Hammond Manufacturing Company Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 1.77 inch (44.96 mm)
Depth 0.9800 inch (24.89 mm)
View Details
3 suppliers
General Purpose Enclosures - 8194015 - RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 1.99 inch (50.5 mm)
View Details