Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Enclosure - Panel
Part No. - H - W - D - H - W
1414PHA - 4.00 4.00 3.00 no panel
1414PHC - 6.00 4.00 3.00 4.88 2.88
1414PHG - 8.00 6.00 3.50 6.75 4.88
1414PHRG - 6.00 8.00 3.50 4.88 6.75
1414PHA4 - 4.00 4.00 4.00 no panel
1414PHC4 - 6.00 4.00 4.00 4.88 2.88
1414PHE - 6.00 6.00 4.00 4.88 4.88
1414PHH4 - 8.00 8.00 4.00 6.75 6.88
1414PHI - 10.00 8.00 4.00 8.75 6.88
1414PHRI - 8.00 10.00 4.00 6.88 8.75
1414PHKC4 - 12.00 6.00 4.00 10.75 4.88
1414PHK - 12.00 10.00 5.00 10.75 8.88
1414PHRK - 10.00 12.00 5.00 8.88 10.75
1414PHG6 - 8.00 6.00 6.00 6.75 4.88
1414PHI6 - 10.00 8.00 6.00 8.75 6.88
1414PHJ6 - 10.00 10.00 6.00 8.75 8.88
1414PHL6 - 12.00 12.00 6.00 10.75 10.88
1414PHMH6 - 14.00 8.00 6.00 12.75 6.88
1414PHM6 - 14.00 12.00 6.00 12.75 10.88
1414PHRM6 - 12.00 14.00 6.00 10.88 12.75
1414PHN6 - 16.00 10.00 6.00 14.75 8.88
1414PHO6 - 16.00 14.00 6.00 14.75 12.88
1414PHRO6 - 14.00 16.00 6.00 12.88 14.75
1414PHK8 - 12.00 10.00 8.00 10.75 8.88
1414PHM8 - 14.00 12.00 8.00 12.75 10.88
1414PHO8 - 16.00 14.00 8.00 14.75 12.88
1414PHO10 - 16.00 14.00 10.00 14.75 12.88
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 6.000"" (152.40mm)"
ENCLOSURE, HINGE COVER W/PANEL, 10X8X6IN, NEMA 12. FREE 2 YEAR RADWELL WARRANTY
Steel Body and Cover, Continuous Hinge and Clamped Cover
Electrical Enclosures Steel+HingeClampDoor
Enclosure, 10in.Hx8in.Wx6in.D, N12/13,
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Radwell International | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1414PHI6 | 1414PHI6 | HM422-ND | 423047 | 70165128 | 1414PHI6 | 1414PHI6 |
| Product Name | Electrical - Mild Steel - Junction Boxes | Enclosures, Boxes, & Cases | Boxes | Enclosure | Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;Inner Panel;10x8x6in | Electrical Enclosures | HMND Wall Mount |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Junction Box | Junction Box | Electronic and Instrument Enclosures | ||
| Length | 10 inch (254 mm) | 10 inch (254 mm) | 6 inch (152 mm) | ||||
| Width | 8 inch (203 mm) | 8 inch (203 mm) | 8 inch (203 mm) | ||||
| Depth | 6 inch (152 mm) | 6 inch (152 mm) | |||||
| Material | Steel | Steel |