Appleton Electric Explosionproof Control Station Box EFDL75-Q

Description
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 8.88 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, THREE DEVICE CONSTRUCTION APPLETON[R] BRAND EFD MODEL
Datasheet
Description
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 8.88 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, THREE DEVICE CONSTRUCTION APPLETON[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFDL75-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFDL75-Q
Explosionproof Control Station Box EFDL75-Q
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 8.88 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, THREE DEVICE CONSTRUCTION APPLETON[R] BRAND EFD MODEL
  • DEAD END TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3.5 INCH W X 8.88 INCH H SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP, THREE DEVICE CONSTRUCTION
  • APPLETON[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDL75-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-512-91 - Altech Corp.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 4.72 inch (120 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Length 4.13 inch (105 mm)
Width 2.68 inch (68 mm)
Depth 2.01 inch (51 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details