Enclosure, polycarbonate, transparent cover, 252 × 162 × 120 mm (9.92 × 6.38 × 4.72 in.), IP67 rated with UL Type 4X and UL recognition, temperature range from -40°C to 120°C (-40°F to 248°F), with integrated cover retainer and polyurethane gasket.
Enclosure, ABS, Gray with transparent cover, smooth walls
| Altech Corp. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 101-512-91 |
| Product Name | TG Series Enclosures |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 9.92 inch (252 mm) |
| Width | 6.38 inch (162 mm) |
| Depth | 4.72 inch (120 mm) |