Appleton Electric Explosionproof Control Station Box EFDCT10-NL-Q

Description
FEED THROUGH TYPE MALLEABLE IRON MATERIAL 3 INCH W X 11.06 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 943/1203 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, TANDEM CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet
Description
FEED THROUGH TYPE MALLEABLE IRON MATERIAL 3 INCH W X 11.06 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 943/1203 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, TANDEM CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFDCT10-NL-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFDCT10-NL-Q
Explosionproof Control Station Box EFDCT10-NL-Q
FEED THROUGH TYPE MALLEABLE IRON MATERIAL 3 INCH W X 11.06 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 943/1203 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, TANDEM CONSTRUCTION U-LINE[R] BRAND EFD MODEL
  • FEED THROUGH TYPE
  • MALLEABLE IRON MATERIAL
  • 3 INCH W X 11.06 INCH H SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • UL 943/1203 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP, TANDEM CONSTRUCTION
  • U-LINE[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDCT10-NL-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 201-004-01 - Altech Corp.
Specs
Length 4.8 inch (122 mm)
Width 3.23 inch (82.04 mm)
Depth 2.17 inch (55.12 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832155 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (40 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details