Appleton Electric Explosionproof Pilot Light Control Station EFD275J1

Description
DEAD END TYPE RED JEWEL COLOR 3/4 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 2 PILOT LIGHT(S) APPLETON[R] BRAND EFD MODEL
Datasheet
Description
DEAD END TYPE RED JEWEL COLOR 3/4 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 2 PILOT LIGHT(S) APPLETON[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFD275J1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFD275J1
Explosionproof Pilot Light Control Station EFD275J1
DEAD END TYPE RED JEWEL COLOR 3/4 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 2 PILOT LIGHT(S) APPLETON[R] BRAND EFD MODEL
  • DEAD END TYPE
  • RED JEWEL COLOR
  • 3/4 INCH HUB SIZE
  • ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • TWO GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFD275J1
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1437X - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 13 inch (330 mm)
View Details
4 suppliers
TG Series Enclosures - 200-903-91 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.31 inch (84.07 mm)
Width 3.31 inch (84.07 mm)
View Details
2 suppliers
Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Length 5.51 to 16.92 inch (140 to 430 mm)
Width 4.33 to 11.81 inch (110 to 300 mm)
Depth 2.36 to 4.72 inch (59.94 to 120 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details