DeZURIK, Inc. Air Operated Pinch Valves // Type A Type A

Description
Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve - the valve’s only wetted part. Actuation of the valve is accomplished by air or hydraulic pressure placed on the sleeve. The valve body acts as a built-in actuator, eliminating costly pneumatic, hydraulic or electric actuators. Adding air pressure within the annular space between the body and the sleeve can open, throttle or close the valve. The sleeve’s flexibility allows the valve to close drop-tight around entrapped solids, eliminating hang-ups that can damage the valve. Sealing area is equal to 95% of the valve’s length. With Red Valve Type A Pinch Valves, there are no seats or packing to replace, or cavities or dead spots to collect debris and bind valve operation. Their abrasion resistance is unmatched. When the valve is open, it is like a straight piece of pipe in the line. Type A Valves are used on remote locations or harsh environments since there are no external links, levers, pistons or rotating parts to cause downtime. In general, 25-35 psi over line pressure is required for full closure of Red Valve Type A Pinch Valves. Control Throttling control is accomplished by using a booster or proportional relay to modulate air pressure to the Type A Valve. A changing air signal through the proportional relay will modulate the Type A Valve. Type A Double Wall Designed for highly abrasive applications, the Type A Double Wall Sleeve Valve outlasts even stellated V-Ball valves and metal seated valves on abrasive slurries. To compensate for the extra sleeve thickness, the valve body is increased to the next size. Type A Cone Type A Valves equipped with a cone sleeve are designed specifically for throttling control applications. By reducing the effective port size, the Cv of the valve can match the Cv required. Features Closes drop-tight on solids Body cavity acts as built-in actuator No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials of Construction Body: Cast iron Aluminum ANSI Class 125/150#, 250/300# Elastomer information
Request a Quote
Description
Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve - the valve’s only wetted part. Actuation of the valve is accomplished by air or hydraulic pressure placed on the sleeve. The valve body acts as a built-in actuator, eliminating costly pneumatic, hydraulic or electric actuators. Adding air pressure within the annular space between the body and the sleeve can open, throttle or close the valve. The sleeve’s flexibility allows the valve to close drop-tight around entrapped solids, eliminating hang-ups that can damage the valve. Sealing area is equal to 95% of the valve’s length. With Red Valve Type A Pinch Valves, there are no seats or packing to replace, or cavities or dead spots to collect debris and bind valve operation. Their abrasion resistance is unmatched. When the valve is open, it is like a straight piece of pipe in the line. Type A Valves are used on remote locations or harsh environments since there are no external links, levers, pistons or rotating parts to cause downtime. In general, 25-35 psi over line pressure is required for full closure of Red Valve Type A Pinch Valves. Control Throttling control is accomplished by using a booster or proportional relay to modulate air pressure to the Type A Valve. A changing air signal through the proportional relay will modulate the Type A Valve. Type A Double Wall Designed for highly abrasive applications, the Type A Double Wall Sleeve Valve outlasts even stellated V-Ball valves and metal seated valves on abrasive slurries. To compensate for the extra sleeve thickness, the valve body is increased to the next size. Type A Cone Type A Valves equipped with a cone sleeve are designed specifically for throttling control applications. By reducing the effective port size, the Cv of the valve can match the Cv required. Features Closes drop-tight on solids Body cavity acts as built-in actuator No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials of Construction Body: Cast iron Aluminum ANSI Class 125/150#, 250/300# Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Operated Pinch Valves // Type A -  - DeZURIK, Inc.
Sartell, MN, United States
Air Operated Pinch Valves // Type A
Air Operated Pinch Valves // Type A
Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve - the valve’s only wetted part. Actuation of the valve is accomplished by air or hydraulic pressure placed on the sleeve. The valve body acts as a built-in actuator, eliminating costly pneumatic, hydraulic or electric actuators. Adding air pressure within the annular space between the body and the sleeve can open, throttle or close the valve. The sleeve’s flexibility allows the valve to close drop-tight around entrapped solids, eliminating hang-ups that can damage the valve. Sealing area is equal to 95% of the valve’s length. With Red Valve Type A Pinch Valves, there are no seats or packing to replace, or cavities or dead spots to collect debris and bind valve operation. Their abrasion resistance is unmatched. When the valve is open, it is like a straight piece of pipe in the line. Type A Valves are used on remote locations or harsh environments since there are no external links, levers, pistons or rotating parts to cause downtime. In general, 25-35 psi over line pressure is required for full closure of Red Valve Type A Pinch Valves. Control Throttling control is accomplished by using a booster or proportional relay to modulate air pressure to the Type A Valve. A changing air signal through the proportional relay will modulate the Type A Valve. Type A Double Wall Designed for highly abrasive applications, the Type A Double Wall Sleeve Valve outlasts even stellated V-Ball valves and metal seated valves on abrasive slurries. To compensate for the extra sleeve thickness, the valve body is increased to the next size. Type A Cone Type A Valves equipped with a cone sleeve are designed specifically for throttling control applications. By reducing the effective port size, the Cv of the valve can match the Cv required. Features Closes drop-tight on solids Body cavity acts as built-in actuator No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials of Construction Body: Cast iron Aluminum ANSI Class 125/150#, 250/300# Elastomer information

Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve - the valve’s only wetted part.

Actuation of the valve is accomplished by air or hydraulic pressure placed on the sleeve. The valve body acts as a built-in actuator, eliminating costly pneumatic, hydraulic or electric actuators. Adding air pressure within the annular space between the body and the sleeve can open, throttle or close the valve.

The sleeve’s flexibility allows the valve to close drop-tight around entrapped solids, eliminating hang-ups that can damage the valve. Sealing area is equal to 95% of the valve’s length. With Red Valve Type A Pinch Valves, there are no seats or packing to replace, or cavities or dead spots to collect debris and bind valve operation. Their abrasion resistance is unmatched. When the valve is open, it is like a straight piece of pipe in the line. Type A Valves are used on remote locations or harsh environments since there are no external links, levers, pistons or rotating parts to cause downtime. In general, 25-35 psi over line pressure is required for full closure of Red Valve Type A Pinch Valves.

Control

Throttling control is accomplished by using a booster or proportional relay to modulate air pressure to the Type A Valve. A changing air signal through the proportional relay will modulate the Type A Valve.

Type A Double Wall

Designed for highly abrasive applications, the Type A Double Wall Sleeve Valve outlasts even stellated V-Ball valves and metal seated valves on abrasive slurries. To compensate for the extra sleeve thickness, the valve body is increased to the next size.

Type A Cone

Type A Valves equipped with a cone sleeve are designed specifically for throttling control applications. By reducing the effective port size, the Cv of the valve can match the Cv required.


Features

  • Closes drop-tight on solids
  • Body cavity acts as built-in actuator
  • No cavities or dead spots to bind valve operation
  • Full-port design
  • Not affected by harsh external environments
  • No packing to replace or maintain
  • Cost effective and maintenance free

Materials of Construction

  • Body:
    • Cast iron
    • Aluminum
  • ANSI Class 125/150#, 250/300#
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Air Operated Pinch Valves // Type A
Valve Type Pinch
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK Tail Gas High Performance Butterfly Valve (BTG) -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
Media Gas
View Details
Control Pinch Valves // Series 5200D -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details