Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDSC228

Description
FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDSC228 - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDSC228
Explosionproof Tumbler/Snap Switch Control Station EDSC228
FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND EDS MODEL
  • FEED THROUGH TYPE
  • 2 POLE CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • TWO GANG BOX TYPE
  • CONTENDER[T], UNILETS[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC228
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 106-011 - Altech Corp.
Specs
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 2.48 inch (62.99 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2122 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details