Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi PF10-2-7D

Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:22.5mm; External Width - Metric:100mm; External Depth - Metric:67mm; IP Rating:IP40; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:22.5mm; External Width - Metric:100mm; External Depth - Metric:67mm; IP Rating:IP40; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2122 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
38AC2122
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi 38AC2122
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:22.5mm; External Width - Metric:100mm; External Depth - Metric:67mm; IP Rating:IP40; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:22.5mm; External Width - Metric:100mm; External Depth - Metric:67mm; IP Rating:IP40; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2122
Product Name Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
IP68 High Performance Waterproof Junction Box - WG-J Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details