Appleton Electric Explosionproof Selector Switch Control Station EDSC21273SA

Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDSC MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - EDSC21273SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
EDSC21273SA
Explosionproof Selector Switch Control Station EDSC21273SA
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDSC MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • (2) 3/4 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[T], APPLETON[R] BRAND
  • INCLUDES INTERNAL GROUND SCREW
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC21273SA
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 106-507 - Altech Corp.
Specs
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
Depth 4.37 inch (111 mm)
View Details
4 suppliers
Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Length 3.31 to 11.89 inch (84.07 to 302 mm)
Width 3.23 to 9.13 inch (82.04 to 232 mm)
Depth 2.17 to 4.72 inch (54.99 to 120 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details