Altech Corp. Enclosure 1003A13

Description
DISCONTINUED BY MANUFACTURER, GDC ALUMINUM ENCLOSURE FOR 1PB, PEBBLE GRAY, WIDTH 90 MM, HEIGHT 72 MM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GDC ALUMINUM ENCLOSURE FOR 1PB, PEBBLE GRAY, WIDTH 90 MM, HEIGHT 72 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 11731966 - Radwell International
Willingboro, NJ, United States
Enclosure
11731966
Enclosure 11731966
DISCONTINUED BY MANUFACTURER, GDC ALUMINUM ENCLOSURE FOR 1PB, PEBBLE GRAY, WIDTH 90 MM, HEIGHT 72 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GDC ALUMINUM ENCLOSURE FOR 1PB, PEBBLE GRAY, WIDTH 90 MM, HEIGHT 72 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure for 30mm Pushbutton, 1 opr, GDC Aluminum, Gray, 93Lx90Wx72H mm - 70074862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure for 30mm Pushbutton, 1 opr, GDC Aluminum, Gray, 93Lx90Wx72H mm
70074862
Enclosure for 30mm Pushbutton, 1 opr, GDC Aluminum, Gray, 93Lx90Wx72H mm 70074862
Enclosure for 30mm Pushbutton, 1 opr, GDC Aluminum, Gray, 93Lx90Wx72H mm

Enclosure for 30mm Pushbutton, 1 opr, GDC Aluminum, Gray, 93Lx90Wx72H mm

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 11731966 70074862
Product Name Enclosure Enclosure for 30mm Pushbutton, 1 opr, GDC Aluminum, Gray, 93Lx90Wx72H mm
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2119 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details