Altech Corp. AL Series Enclosures 150-007

Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet
Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AL Series Enclosures - 150-007 - Altech Corp.
Flemington, NJ, USA
AL Series Enclosures
150-007
AL Series Enclosures 150-007
Enclosure, Cast Aluminum, Dark Gray

Enclosure, Cast Aluminum, Dark Gray

Buy Now Datasheet
Enclosures, Boxes, & Cases - 150-007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
150-007
Enclosures, Boxes, & Cases 150-007
AL1808-6, Aluminum Enclosure

AL1808-6, Aluminum Enclosure

Buy Now
Boxes - 1920-1047-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Silver Hand Held, Cover Included 6.890"" L x 3.150"" W (175.01mm x 80.01mm) X 2.240"" (56.90mm)"

"Box Metal, Aluminum Silver Hand Held, Cover Included 6.890"" L x 3.150"" W (175.01mm x 80.01mm) X 2.240"" (56.90mm)"

Buy Now Datasheet
Enclosure, Aluminum; Cast Aluminum, Al Si 12; 6.89 in.; 3.15 in.; 2.24 in. - 70075190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Aluminum; Cast Aluminum, Al Si 12; 6.89 in.; 3.15 in.; 2.24 in.
70075190
Enclosure, Aluminum; Cast Aluminum, Al Si 12; 6.89 in.; 3.15 in.; 2.24 in. 70075190
Al Si 12, Temperature Range -40 to 100 °C, Silver Gray, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65; NEMA 4X Protection Stainless Steel Cover Screws Copper Plated Ground Screws

Al Si 12, Temperature Range -40 to 100 °C, Silver Gray, Cast Aluminum Enclosures
Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications.

  • Standard Color: Gray
  • IP 65; NEMA 4X Protection
  • Stainless Steel Cover Screws
  • Copper Plated Ground Screws
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 150-007 150-007 1920-1047-ND 70075190
Product Name AL Series Enclosures Enclosures, Boxes, & Cases Boxes Enclosure, Aluminum; Cast Aluminum, Al Si 12; 6.89 in.; 3.15 in.; 2.24 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box
Shape Rectangular
Length 6.89 inch (175 mm) 6.89 inch (175 mm)
Width 3.15 inch (80.01 mm) 3.15 inch (80.01 mm)
Depth 2.24 inch (56.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 200-903-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers
TK Series Enclosures - 127-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 125-408 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
TK Series Enclosures - 111-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers