OKW Enclosures, Inc. ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25 M5635305-AL

Description
10.236 in. Length, 13.78 in. Width, Aluminum Enclosures Robust and easy to assemble Gray color Molded tilt feet Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws
Description
10.236 in. Length, 13.78 in. Width, Aluminum Enclosures Robust and easy to assemble Gray color Molded tilt feet Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25 - 70016743 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25
70016743
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25 70016743
10.236 in. Length, 13.78 in. Width, Aluminum Enclosures Robust and easy to assemble Gray color Molded tilt feet Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

10.236 in. Length, 13.78 in. Width, Aluminum Enclosures

  • Robust and easy to assemble
  • Gray color
  • Molded tilt feet
    Features
  • Modern Desktop Cases in Aluminum
  • Stylish Die-Cast Front Bezel
  • Four Sizes
  • Version “H” with Bail Arm
  • Removable Rear Panel
  • Recessed Front Panel for Membrane Keypad
  • Standard Colors Light/Mid Gray
    Applications
  • Test and Measurement
  • Medical Equipment
  • Mobile Electronics
  • Sensor/Monitoring
  • Communications Devices
    Accessories
  • PCB Mounting Pillars and Screws
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016743
Product Name ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25
Length 10.24 inch (260 mm)
Width 13.78 inch (350 mm)
Material Aluminum
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 131-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers